Panasonic 220nF Capacitor ECQ-U2A224ML

Description
Film Capacitor 220nF 275VAC Radial 20% PET Product overview: ECQ-U2A224ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A224ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 220nF 275VAC Radial 20% PET Product overview: ECQ-U2A224ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A224ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220nF Capacitor
62-ECQ-U2A224ML
220nF Capacitor 62-ECQ-U2A224ML
Film Capacitor 220nF 275VAC Radial 20% PET Product overview: ECQ-U2A224ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A224ML can be used for catalog matching and distributor lookup.

Film Capacitor 220nF 275VAC Radial 20% PET Product overview: ECQ-U2A224ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A224ML can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECQ-U2A224ML - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-U2A224ML
Film Capacitors ECQ-U2A224ML
CAP FILM 0.22UF 20% 275VAC RAD

CAP FILM 0.22UF 20% 275VAC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.22Uf 250/275V, 20%, Radial; Dielectric Type Panasonic - 01M7586 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.22Uf 250/275V, 20%, Radial; Dielectric Type Panasonic
01M7586
Capacitor Polyester Film, 0.22Uf 250/275V, 20%, Radial; Dielectric Type Panasonic 01M7586
CAPACITOR POLYESTER FILM, 0.22UF 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.22UF 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U2A224ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A224ML
Capacitors - Film Capacitors ECQ-U2A224ML
CAP FILM 0.22UF 20% 275VAC RAD

CAP FILM 0.22UF 20% 275VAC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-U2A224ML ECQ-U2A224ML 01M7586 ECQ-U2A224ML
Product Name 220nF Capacitor Film Capacitors Capacitor Polyester Film, 0.22Uf 250/275V, 20%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details