Panasonic 100nF Capacitor ECQ-U2A104ML

Description
Film Capacitor 100nF 275VAC Radial 20% PET Product overview: ECQ-U2A104ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A104ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 100nF 275VAC Radial 20% PET Product overview: ECQ-U2A104ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A104ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100nF Capacitor
62-ECQ-U2A104ML
100nF Capacitor 62-ECQ-U2A104ML
Film Capacitor 100nF 275VAC Radial 20% PET Product overview: ECQ-U2A104ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A104ML can be used for catalog matching and distributor lookup.

Film Capacitor 100nF 275VAC Radial 20% PET Product overview: ECQ-U2A104ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A104ML can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor Polyester Film, 0.1Uf 250/275V, 20%, Radial; Dielectric Type Panasonic - 01M7582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.1Uf 250/275V, 20%, Radial; Dielectric Type Panasonic
01M7582
Capacitor Polyester Film, 0.1Uf 250/275V, 20%, Radial; Dielectric Type Panasonic 01M7582
CAPACITOR POLYESTER FILM, 0.1UF 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.1UF 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-U2A104ML - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-U2A104ML
Film Capacitors ECQ-U2A104ML
CAP FILM 0.1UF 20% 275VAC RADIAL

CAP FILM 0.1UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U2A104ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A104ML
Capacitors - Film Capacitors ECQ-U2A104ML
CAP FILM 0.1UF 20% 275VAC RADIAL

CAP FILM 0.1UF 20% 275VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-U2A104ML 01M7582 ECQ-U2A104ML ECQ-U2A104ML
Product Name 100nF Capacitor Capacitor Polyester Film, 0.1Uf 250/275V, 20%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details