Panasonic Film Capacitors ECQ-E6273JF

Description
CAP FILM 0.027UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.027UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E6273JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6273JF
Film Capacitors ECQ-E6273JF
CAP FILM 0.027UF 5% 630VDC RAD

CAP FILM 0.027UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E6273JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6273JF
Capacitors - Film Capacitors ECQ-E6273JF
CAP FILM 0.027UF 5% 630VDC RAD

CAP FILM 0.027UF 5% 630VDC RAD

Supplier's Site
Film Capacitor, 0.027Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 49W1818 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.027Uf, 630V, 5%, Radial; Dielectric Type Panasonic
49W1818
Film Capacitor, 0.027Uf, 630V, 5%, Radial; Dielectric Type Panasonic 49W1818
FILM CAPACITOR, 0.027UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.027UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6273JF ECQ-E6273JF 49W1818
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.027Uf, 630V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers