Panasonic Film Capacitor, 0.018Uf, 630V, 5%, Radial; Dielectric Type Panasonic ECQ-E6183JF

Description
FILM CAPACITOR, 0.018UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.018UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.018Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 49W1758 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.018Uf, 630V, 5%, Radial; Dielectric Type Panasonic
49W1758
Film Capacitor, 0.018Uf, 630V, 5%, Radial; Dielectric Type Panasonic 49W1758
FILM CAPACITOR, 0.018UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.018UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E6183JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6183JF
Capacitors - Film Capacitors ECQ-E6183JF
CAP FILM 0.018UF 5% 630VDC RAD

CAP FILM 0.018UF 5% 630VDC RAD

Supplier's Site
Film Capacitors - ECQ-E6183JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6183JF
Film Capacitors ECQ-E6183JF
CAP FILM 0.018UF 5% 630VDC RAD

CAP FILM 0.018UF 5% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W1758 ECQ-E6183JF ECQ-E6183JF
Product Name Film Capacitor, 0.018Uf, 630V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details