Cap Film 0.0015uF 630V PET 5% (10 X 4.5 X 10mm) Radial 7.5mm 105C Bulk
CAPACITOR POLYESTER FILM, 0.0015UF, 630VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes
CAP FILM 1500PF 5% 630VDC RADIAL
CAP FILM 1500PF 5% 630VDC RADIAL
| Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-ECQ-E6152JF | 49W1722 | ECQ-E6152JF | ECQ-E6152JF |
| Product Name | Cap Film 0.0015uF 630V PET 5% (10 X 4.5 X 10mm) Radial 7.5mm 105C Bulk | Capacitor Polyester Film, 0.0015Uf, 630Vdc, 5%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |