CAP FILM 0.012UF 5% 630VDC RAD
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 0.012UF 5% 630VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E6123RJF | 49W1704 | ECQ-E6123RJF |
| Product Name | Capacitors - Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |