Panasonic Film Capacitors ECQ-E4394KF

Description
CAP FILM 0.39UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.39UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4394KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4394KF
Film Capacitors ECQ-E4394KF
CAP FILM 0.39UF 10% 400VDC RAD

CAP FILM 0.39UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.39Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1578 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.39Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1578
Capacitor Polyester Film, 0.39Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1578
CAPACITOR POLYESTER FILM, 0.39UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.39UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4394KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4394KF
Capacitors - Film Capacitors ECQ-E4394KF
CAP FILM 0.39UF 10% 400VDC RAD

CAP FILM 0.39UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4394KF 49W1578 ECQ-E4394KF
Product Name Film Capacitors Capacitor Polyester Film, 0.39Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details