Panasonic Film Capacitors ECQ-E4393JF

Description
CAP FILM 0.039UF 5% 400VDC RAD
Datasheet
Description
CAP FILM 0.039UF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4393JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4393JF
Film Capacitors ECQ-E4393JF
CAP FILM 0.039UF 5% 400VDC RAD

CAP FILM 0.039UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4393JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4393JF
Capacitors - Film Capacitors ECQ-E4393JF
CAP FILM 0.039UF 5% 400VDC RAD

CAP FILM 0.039UF 5% 400VDC RAD

Supplier's Site
Film Capacitor, 0.039Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 49W1562 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.039Uf, 400V, 5%, Radial; Dielectric Type Panasonic
49W1562
Film Capacitor, 0.039Uf, 400V, 5%, Radial; Dielectric Type Panasonic 49W1562
FILM CAPACITOR, 0.039UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.039UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4393JF ECQ-E4393JF 49W1562
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.039Uf, 400V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers