Panasonic Capacitors - Film Capacitors ECQ-E4334JF

Description
CAP FILM 0.33UF 5% 400VDC RADIAL
Datasheet
Description
CAP FILM 0.33UF 5% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E4334JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E4334JF
Capacitors - Film Capacitors ECQ-E4334JF
CAP FILM 0.33UF 5% 400VDC RADIAL

CAP FILM 0.33UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E4334JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4334JF
Film Capacitors ECQ-E4334JF
CAP FILM 0.33UF 5% 400VDC RADIAL

CAP FILM 0.33UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.33Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 55W9220 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.33Uf, 400V, 5%, Radial; Dielectric Type Panasonic
55W9220
Film Capacitor, 0.33Uf, 400V, 5%, Radial; Dielectric Type Panasonic 55W9220
FILM CAPACITOR, 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.33UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4334JF ECQ-E4334JF 55W9220
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.33Uf, 400V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details