Manufacturer: Panasonic Electronic Components
Win Source Part Number: 718285-ECQ-E4223KF
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - DC: 400V
Applications: General Purpose
Capacitance: 0.022μF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.331" (8.40mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Parts Dimension: 0.406" L x 0.189" W (10.30mm x 4.80mm)
Film Capacitor 22nF 400V PET Radial 7.5mm 105C Product overview: ECQ-E4223KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4223KF can be used for catalog matching and distributor lookup.
CAP FILM 0.022UF 10% 400VDC RAD
CAP FILM 0.022UF 10% 400VDC RAD
CAPACITOR POLYESTER FILM, 0.022UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718285-ECQ-E4223KF | 62-ECQ-E4223KF | ECQ-E4223KF | ECQ-E4223KF | 49W1495 |
| Product Name | Film Capacitors - ECQ-E4223KF | 22nF 400V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 0.022Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 400 volts | 400 volts | 400 volts |