FILM CAPACITOR, 0.068uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
CAP FILM 0.068UF 5% 250VDC RAD
CAP FILM 0.068UF 5% 250VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1283 | ECQ-E2683JB | ECQ-E2683JB |
| Product Name | Film Capacitor, 0.068Uf, 250V, 5%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |