Panasonic Film Capacitors ECQ-E2393JB

Description
CAP FILM 0.039UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.039UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2393JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2393JB
Film Capacitors ECQ-E2393JB
CAP FILM 0.039UF 5% 250VDC RAD

CAP FILM 0.039UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2393JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2393JB
Capacitors - Film Capacitors ECQ-E2393JB
CAP FILM 0.039UF 5% 250VDC RAD

CAP FILM 0.039UF 5% 250VDC RAD

Supplier's Site
Film Capacitor, 0.039Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1141 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.039Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1141
Film Capacitor, 0.039Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1141
FILM CAPACITOR, 0.039uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.039uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2393JB ECQ-E2393JB 49W1141
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.039Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details