CAP FILM 2.2UF 5% 250VDC RADIAL
Cap Film 2.2uF 250V PET 5% (26 X 8.5 X 21.3mm) Radial 15mm 105C Bulk
CAP FILM 2.2UF 5% 250VDC RADIAL
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
| Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2225JFB | 590-ECQ-E2225JFB | ECQ-E2225JFB | 49W1030 |
| Product Name | Film Capacitors | Cap Film 2.2uF 250V PET 5% (26 X 8.5 X 21.3mm) Radial 15mm 105C Bulk | Capacitors - Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |