220nF 250V PET Film Capacitor, Radial, 10% Tol Product overview: ECQ-E2224KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2224KF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1170720-ECQ-E2224KF
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CAP FILM 0.22UF 10% 250VDC RAD
CAPACITOR POLYESTER FILM, 0.22UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
CAP FILM 0.22UF 10% 250VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E2224KF | 1170720-ECQ-E2224KF | ECQ-E2224KF | 49W1017 | ECQ-E2224KF |
| Product Name | 220nF 250V Capacitor | Film Capacitors - ECQ-E2224KF | Capacitors - Film Capacitors | Capacitor Polyester Film, 0.22Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |