Panasonic Film Capacitors ECQ-E2185JF

Description
CAP FILM 1.8UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 1.8UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2185JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2185JF
Film Capacitors ECQ-E2185JF
CAP FILM 1.8UF 5% 250VDC RADIAL

CAP FILM 1.8UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2185JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2185JF
Capacitors - Film Capacitors ECQ-E2185JF
CAP FILM 1.8UF 5% 250VDC RADIAL

CAP FILM 1.8UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitor, 1.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0980 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0980
Film Capacitor, 1.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0980
FILM CAPACITOR, 1.8UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1.8UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2185JF ECQ-E2185JF 49W0980
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 1.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 1.8 microF 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH510K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details