CAP FILM 1.2UF 10% 250VDC RADIAL
ECQE(B), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 1.2UF 10% 250VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2125KBB | 49W0873 | ECQ-E2125KBB |
| Product Name | Film Capacitors | Ecqe(B), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 1.2 microF | 1.2 microF |