CAP FILM 0.12UF 5% 250VDC RADIAL
CAP FILM 0.12UF 5% 250VDC RADIAL
CAPACITOR POLYESTER FILM, 0.12UF, 250VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2124JF | ECQ-E2124JF | 49W0850 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film, 0.12Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF |