Panasonic Capacitors - Film Capacitors ECQ-E2123JB

Description
CAP FILM 0.012UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.012UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2123JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2123JB
Capacitors - Film Capacitors ECQ-E2123JB
CAP FILM 0.012UF 5% 250VDC RAD

CAP FILM 0.012UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - ECQ-E2123JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2123JB
Film Capacitors ECQ-E2123JB
CAP FILM 0.012UF 5% 250VDC RAD

CAP FILM 0.012UF 5% 250VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.012Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0829 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.012Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0829
Film Capacitor, 0.012Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0829
FILM CAPACITOR, 0.012uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.012uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2123JB ECQ-E2123JB 49W0829
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.012Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details