Panasonic Film Capacitors ECQ-E1275KF

Description
CAP FILM 2.7UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 2.7UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E1275KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1275KF
Film Capacitors ECQ-E1275KF
CAP FILM 2.7UF 10% 100VDC RADIAL

CAP FILM 2.7UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E1275KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1275KF
Capacitors - Film Capacitors ECQ-E1275KF
CAP FILM 2.7UF 10% 100VDC RADIAL

CAP FILM 2.7UF 10% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 2.7Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0551 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2.7Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
49W0551
Capacitor Polyester Film, 2.7Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic 49W0551
CAPACITOR POLYESTER FILM, 2.7UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2.7UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1275KF ECQ-E1275KF 49W0551
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 2.7Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 2.7 microF 2.7 microF 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details