Panasonic Cap, 0.47Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic ECPU1C474MA5

Description
CAP, 0.47µF, 16V, 20%, PPS, 1206, SMD; Capacitance:0.47µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47µF, 16V, 20%, PPS, 1206, SMD; Capacitance:0.47µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic - 62W6542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic
62W6542
Cap, 0.47Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic 62W6542
CAP, 0.47µF, 16V, 20%, PPS, 1206, SMD; Capacitance:0.47µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

CAP, 0.47µF, 16V, 20%, PPS, 1206, SMD; Capacitance:0.47µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic - 47AC4510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
47AC4510
Cap, 0.47Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic 47AC4510
CAP, 0.47µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.47µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.47µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.47µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W6542 47AC4510
Product Name Cap, 0.47Μf, 16V, 20%, Pps, 1206, Smd; Capacitance Panasonic Cap, 0.47Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide) Acrylic
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details