Panasonic Capacitor Metal Film, 1Uf, 16V, 20%, 1210; Dielectric Type Panasonic ECP-U1C105MA5

Description
CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Metal Film, 1Uf, 16V, 20%, 1210; Dielectric Type Panasonic - 25M9102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Metal Film, 1Uf, 16V, 20%, 1210; Dielectric Type Panasonic
25M9102
Capacitor Metal Film, 1Uf, 16V, 20%, 1210; Dielectric Type Panasonic 25M9102
CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic - 01X0716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic
01X0716
Capacitor Metal Film, 1Uf, 16V, 20%, 1210, Full Reel; Dielectric Type Panasonic 01X0716
CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR METAL FILM, 1UF, 16V, 20%, 1210, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECP-U1C105MA5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECP-U1C105MA5
Film Capacitors ECP-U1C105MA5
CAP FILM 1UF 20% 16VDC 1210

CAP FILM 1UF 20% 16VDC 1210

Supplier's Site Datasheet
Film Capacitors - ECP-U1C105MA5 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECP-U1C105MA5
Film Capacitors ECP-U1C105MA5
CAP FILM 1UF 20% 16VDC 1210

CAP FILM 1UF 20% 16VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors ECP-U1C105MA5
CAP FILM 1UF 20% 16VDC 1210

CAP FILM 1UF 20% 16VDC 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 25M9102 ECP-U1C105MA5 ECP-U1C105MA5 ECP-U1C105MA5
Product Name Capacitor Metal Film, 1Uf, 16V, 20%, 1210; Dielectric Type Panasonic Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized Acrylic Stacked Acrylic, Metallized - Stacked Acrylic, Metallized - Stacked Acrylic, Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers