Panasonic 220PF 2KV Capacitor ECKA3D221KBP.

Description
Cap Cer 220PF 2KV 10% Radial Product overview: ECKA3D221KBP. from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECKA3D221KBP. can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Cer 220PF 2KV 10% Radial Product overview: ECKA3D221KBP. from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECKA3D221KBP. can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 2KV Capacitor
60-ECKA3D221KBP.
220PF 2KV Capacitor 60-ECKA3D221KBP.
Cap Cer 220PF 2KV 10% Radial Product overview: ECKA3D221KBP. from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECKA3D221KBP. can be used for catalog matching and distributor lookup.

Cap Cer 220PF 2KV 10% Radial Product overview: ECKA3D221KBP. from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECKA3D221KBP. can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECKA3D221KBP. - 1056778-ECKA3D221KBP. - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECKA3D221KBP.
1056778-ECKA3D221KBP.
Ceramic Capacitors - ECKA3D221KBP. 1056778-ECKA3D221KBP.
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056778-ECKA3D221KBP . Packaging: Bulk Capacitance: 220 pF Number of Pins: 2 Categories: Ceramic Capacitors Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): ECKA3D221KBP.ECKA3D2 21KBP; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Yes Voltage Rating (DC): 2 kV Lead Length: 20 mm Dielectric: Y5T

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056778-ECKA3D221KBP.
Packaging: Bulk
Capacitance: 220 pF
Number of Pins: 2
Categories: Ceramic Capacitors
Insulation Resistance: 10 GΩ
Alternative Parts (Cross-Reference): ECKA3D221KBP.ECKA3D221KBP;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Voltage Rating (DC): 2 kV
Lead Length: 20 mm
Dielectric: Y5T

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECKA3D221KBP. 1056778-ECKA3D221KBP.
Product Name 220PF 2KV Capacitor Ceramic Capacitors - ECKA3D221KBP.
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers