Panasonic Ceramic Capacitors - ECJ4YB1E106M ECJ4YB1E106M

Description
Manufacturer: Panasonic Win Source Part Number: 1170691-ECJ4YB1E106M Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Alternative Parts (Cross-Reference): TMK325BJ106MM-T; CT32X5R106M25AT220; MC1210X106M250CT; ECJ4YB1E106M; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1170691-ECJ4YB1E106M Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Alternative Parts (Cross-Reference): TMK325BJ106MM-T; CT32X5R106M25AT220; MC1210X106M250CT; ECJ4YB1E106M; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ4YB1E106M - 1170691-ECJ4YB1E106M - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ4YB1E106M
1170691-ECJ4YB1E106M
Ceramic Capacitors - ECJ4YB1E106M 1170691-ECJ4YB1E106M
Manufacturer: Panasonic Win Source Part Number: 1170691-ECJ4YB1E106M Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Alternative Parts (Cross-Reference): TMK325BJ106MM-T; CT32X5R106M25AT220; MC1210X106M250CT; ECJ4YB1E106M; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170691-ECJ4YB1E106M
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TMK325BJ106MM-T; CT32X5R106M25AT220; MC1210X106M250CT; ECJ4YB1E106M;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 10uF 25V Capacitor
60-ECJ4YB1E106M
SMD 10uF 25V Capacitor 60-ECJ4YB1E106M
Cap Ceramic 10uF 25V X5R 20% Pad SMD 1210 85°C Low ESR T/R Product overview: ECJ4YB1E106M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ4YB1E106M can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 25V X5R 20% Pad SMD 1210 85°C Low ESR T/R Product overview: ECJ4YB1E106M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ4YB1E106M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1170691-ECJ4YB1E106M 60-ECJ4YB1E106M
Product Name Ceramic Capacitors - ECJ4YB1E106M SMD 10uF 25V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details