Panasonic SMD 0.47uF 25V Capacitor ECJ3FB1E474K

Description
Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 125°C T/R Product overview: ECJ3FB1E474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3FB1E474K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 125°C T/R Product overview: ECJ3FB1E474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3FB1E474K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 25V Capacitor
60-ECJ3FB1E474K
SMD 0.47uF 25V Capacitor 60-ECJ3FB1E474K
Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 125°C T/R Product overview: ECJ3FB1E474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3FB1E474K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 125°C T/R Product overview: ECJ3FB1E474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3FB1E474K can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECJ3FB1E474K - 730703-ECJ3FB1E474K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ3FB1E474K
730703-ECJ3FB1E474K
Ceramic Capacitors - ECJ3FB1E474K 730703-ECJ3FB1E474K
Manufacturer: Panasonic Win Source Part Number: 730703-ECJ3FB1E474K Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730703-ECJ3FB1E474K
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ3FB1E474K 730703-ECJ3FB1E474K
Product Name SMD 0.47uF 25V Capacitor Ceramic Capacitors - ECJ3FB1E474K
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details