Panasonic 0.47UF 10V Capacitor ECJ-1VB1A474K

Description
CAP CER 0.47UF 10V X5R 0603 Product overview: ECJ-1VB1A474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VB1A474K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 10V X5R 0603 Product overview: ECJ-1VB1A474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VB1A474K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 10V Capacitor
60-ECJ-1VB1A474K
0.47UF 10V Capacitor 60-ECJ-1VB1A474K
CAP CER 0.47UF 10V X5R 0603 Product overview: ECJ-1VB1A474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VB1A474K can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X5R 0603 Product overview: ECJ-1VB1A474K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VB1A474K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330198-ECJ-1VB1A474K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330198-ECJ-1VB1A474K
Capacitors - Ceramic Capacitors 1330198-ECJ-1VB1A474K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330198-ECJ-1VB1A474 K Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8532.24.0020 Other Part Number: PCC2275CT,ECJ1VB1A47 4K,PCC2275TR,Q447527 4A,PCC2275DKR-NDR,PC C2275TR-NDR,PCC2275D KR,PCC2275CT-NDR Base Product Number: ECJ-1VB Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330198-ECJ-1VB1A474K
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8532.24.0020
Other Part Number: PCC2275CT,ECJ1VB1A474K,PCC2275TR,Q4475274A,PCC2275DKR-NDR,PCC2275TR-NDR,PCC2275DKR,PCC2275CT-NDR
Base Product Number: ECJ-1VB
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ-1VB1A474K 1330198-ECJ-1VB1A474K
Product Name 0.47UF 10V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details