Panasonic 390pF 50V Capacitor ECHU1H391GB5

Description
Cap Film 390pF 50V PPS 2% (2 X 1.25 X 0.8mm) Stacked 125°C T/R Product overview: ECHU1H391GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H391GB5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 390pF 50V PPS 2% (2 X 1.25 X 0.8mm) Stacked 125°C T/R Product overview: ECHU1H391GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H391GB5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390pF 50V Capacitor
62-ECHU1H391GB5
390pF 50V Capacitor 62-ECHU1H391GB5
Cap Film 390pF 50V PPS 2% (2 X 1.25 X 0.8mm) Stacked 125°C T/R Product overview: ECHU1H391GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H391GB5 can be used for catalog matching and distributor lookup.

Cap Film 390pF 50V PPS 2% (2 X 1.25 X 0.8mm) Stacked 125°C T/R Product overview: ECHU1H391GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H391GB5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1H391GB5 - 753026-ECHU1H391GB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H391GB5
753026-ECHU1H391GB5
Film Capacitors - ECHU1H391GB5 753026-ECHU1H391GB5
Manufacturer: Panasonic Win Source Part Number: 753026-ECHU1H391GB5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 0805C Reference Date Code: 2009+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753026-ECHU1H391GB5
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 0805C
Reference Date Code: 2009+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ECHU1H391GB5 753026-ECHU1H391GB5
Product Name 390pF 50V Capacitor Film Capacitors - ECHU1H391GB5
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers