Panasonic Film Capacitors ECHU1H333JX5

Description
Film capacitor SMD ECHU 50V 33nF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 50V 33nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7128530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128530
Film Capacitors 7128530
Film capacitor SMD ECHU 50V 33nF

Film capacitor SMD ECHU 50V 33nF

Supplier's Site
Cap, 0.033Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic - 62W6448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic
62W6448
Cap, 0.033Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic 62W6448
CAP, 0.033µF, 50V, 5%, PPS, 1210, SMD; Capacitance:33000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

CAP, 0.033µF, 50V, 5%, PPS, 1210, SMD; Capacitance:33000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 50V, 5%, Pps, 1210; Capacitance Panasonic - 47AC4496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 5%, Pps, 1210; Capacitance Panasonic
47AC4496
Cap, 0.033Μf, 50V, 5%, Pps, 1210; Capacitance Panasonic 47AC4496
CAP, 0.033µF, 50V, 5%, PPS, 1210; Capacitance:33000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.033µF, 50V, 5%, PPS, 1210; Capacitance:33000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site
Capacitors ECHU1H333JX5
±5% 50V 33nF -55℃~+125℃ PPS(PPS) 1210 Film Capacitors ROHS

±5% 50V 33nF -55℃~+125℃ PPS(PPS) 1210 Film Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 7128530 62W6448 ECHU1H333JX5
Product Name Film Capacitors Cap, 0.033Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details