Panasonic SMD 50V 0.0018uF Capacitor ECHU1H182GX5

Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0018uF, Surface Mount, 0805, CHIP Product overview: ECHU1H182GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0018uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H182GX5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0018uF, Surface Mount, 0805, CHIP Product overview: ECHU1H182GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0018uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H182GX5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.0018uF Capacitor
62-ECHU1H182GX5
SMD 50V 0.0018uF Capacitor 62-ECHU1H182GX5
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0018uF, Surface Mount, 0805, CHIP Product overview: ECHU1H182GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0018uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H182GX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0018uF, Surface Mount, 0805, CHIP Product overview: ECHU1H182GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0018uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0018uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H182GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1H182GX5 - 745512-ECHU1H182GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H182GX5
745512-ECHU1H182GX5
Film Capacitors - ECHU1H182GX5 745512-ECHU1H182GX5
Manufacturer: Panasonic Win Source Part Number: 745512-ECHU1H182GX5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 3k pcs/Per Reel Reference Date Code: 09+/ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 745512-ECHU1H182GX5
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 3k pcs/Per Reel
Reference Date Code: 09+/
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECHU1H182GX5
Capacitors >> Film Capacitors ECHU1H182GX5
±2% 1.8nF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0805 Film Capacitors ROHS

±2% 1.8nF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0805 Film Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECHU1H182GX5 745512-ECHU1H182GX5 ECHU1H182GX5
Product Name SMD 50V 0.0018uF Capacitor Film Capacitors - ECHU1H182GX5 Capacitors >> Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1800 microF 0.0018 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers