Cap Film 0.15uF 50V PPS 2% (6 X 4.1 X 2.4mm) Stacked 125°C T/R Product overview: ECHU1H154GC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H154GC9 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 753024-ECHU1H154GC9
Manufacturer Homepage: www.panasonic.com/in
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-ECHU1H154GC9 | 753024-ECHU1H154GC9 |
| Product Name | 0.15uF 50V Capacitor | Film Capacitors - ECHU1H154GC9 |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.1500 microF |