Film Capacitor 68nF 50V 2% SMD 1913 Product overview: ECH-U1H683GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H683GX9 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 846168-ECH-U1H683GX9
Series: ECH-U(X)
Features: 0.068 µF Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECHU1H683GX9, PCF1550CT, PCF1550TR, Q5786897, PCF1550DKR
CAP FILM 0.068UF 2% 50VDC 1913
CAP FILM 0.068UF 2% 50VDC 1913
FILM CAPACITOR, 0.068UF, 50V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H683GX9 | 846168-ECH-U1H683GX9 | ECH-U1H683GX9 | ECH-U1H683GX9 | 48W8727 |
| Product Name | SMD 68nF 50V Capacitor | Film Capacitors - ECH-U1H683GX9 | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 0.068Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |