Panasonic Film Capacitor Pps, 0.056Uf, 5%, 50V, 1913; Dielectric Type Panasonic ECH-U1H563JX9

Description
FILM CAPACITOR PPS, 0.056UF, 5%, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PPS, 0.056UF, 5%, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pps, 0.056Uf, 5%, 50V, 1913; Dielectric Type Panasonic - 25T1194 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pps, 0.056Uf, 5%, 50V, 1913; Dielectric Type Panasonic
25T1194
Film Capacitor Pps, 0.056Uf, 5%, 50V, 1913; Dielectric Type Panasonic 25T1194
FILM CAPACITOR PPS, 0.056UF, 5%, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PPS, 0.056UF, 5%, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pps, 0.056Uf, 5%, 50V, 1913, Full Reel; Dielectric Type Panasonic - 01X0707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 0.056Uf, 5%, 50V, 1913, Full Reel; Dielectric Type Panasonic
01X0707
Capacitor Film Pps, 0.056Uf, 5%, 50V, 1913, Full Reel; Dielectric Type Panasonic 01X0707
CAPACITOR FILM PPS, 0.056UF, 5%, 50V, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR FILM PPS, 0.056UF, 5%, 50V, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1H563JX9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H563JX9
Film Capacitors ECH-U1H563JX9
CAP FILM 0.056UF 5% 50VDC 1913

CAP FILM 0.056UF 5% 50VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H563JX9
CAP FILM 0.056UF 5% 50VDC 1913

CAP FILM 0.056UF 5% 50VDC 1913

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 25T1194 ECH-U1H563JX9 ECH-U1H563JX9
Product Name Film Capacitor Pps, 0.056Uf, 5%, 50V, 1913; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details