Panasonic SMD 27nF 50V Capacitor ECH-U1H273GX5

Description
27nF 50V 2% PPS Film Capacitor 1210 SMD Product overview: ECH-U1H273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H273GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27nF 50V 2% PPS Film Capacitor 1210 SMD Product overview: ECH-U1H273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H273GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 27nF 50V Capacitor
62-ECH-U1H273GX5
SMD 27nF 50V Capacitor 62-ECH-U1H273GX5
27nF 50V 2% PPS Film Capacitor 1210 SMD Product overview: ECH-U1H273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H273GX5 can be used for catalog matching and distributor lookup.

27nF 50V 2% PPS Film Capacitor 1210 SMD Product overview: ECH-U1H273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H273GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H273GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H273GX5
Film Capacitors ECH-U1H273GX5
CAP FILM 0.027UF 2% 50VDC 1210

CAP FILM 0.027UF 2% 50VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film, 0.027Uf, 50V, 2%, 1210; Dielectric Type Panasonic - 96K9318 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.027Uf, 50V, 2%, 1210; Dielectric Type Panasonic
96K9318
Capacitor Pps Film, 0.027Uf, 50V, 2%, 1210; Dielectric Type Panasonic 96K9318
CAPACITOR PPS FILM, 0.027UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.027UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 0.027Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic - 01X0690 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.027Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic
01X0690
Capacitor Pps Film, 0.027Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic 01X0690
CAPACITOR PPS FILM, 0.027UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.027UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H273GX5
CAP FILM 0.027UF 2% 50VDC 1210

CAP FILM 0.027UF 2% 50VDC 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H273GX5 ECH-U1H273GX5 96K9318 ECH-U1H273GX5
Product Name SMD 27nF 50V Capacitor Film Capacitors Capacitor Pps Film, 0.027Uf, 50V, 2%, 1210; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX151M250H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details