CAP FILM 1500PF 2% 50VDC 0805 Product overview: ECH-U1H152GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H152GB5 can be used for catalog matching and distributor lookup.
CAP FILM 1500PF 2% 50VDC 0805
CAP FILM 1500PF 2% 50VDC 0805
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H152GB5 | ECH-U1H152GB5 | ECH-U1H152GB5 | 48W8705 |
| Product Name | 1500PF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| Capacitance Tolerance | 2 (+/- %) |