Cap Film 0.056UF 16V Pps 5% (3.2 X 2.5 X 1.4MM) SMD 125°C T/r Product overview: ECH-U1C563JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.056UF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563JB5 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870030-ECH-U1C563JB5
Series: ECH-U(B)
Operating Temperature Range: -55°C ~ 125°C
Features: 0.056 µF Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1085CT, ECHU1C563JB5, PCF1085TR-NDR, ECHU1C563JB, PCF1085DKR, PCF1085TR, PCF1085CT-NDR, ECH-U1C563JB
CAP FILM 0.056UF 5% 16VDC 1210
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.056UF 5% 16VDC 1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C563JB5 | 870030-ECH-U1C563JB5 | ECH-U1C563JB5 | 48W8684 | ECH-U1C563JB5 |
| Product Name | SMD 0.056UF 16V Capacitor | Film Capacitors - ECH-U1C563JB5 | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | ||
| Capacitance Tolerance | 5 (+/- %) |