CAP FILM 470PF 2% 16VDC 0603
FILM CAPACITOR, 470PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:470pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 470PF 2% 16VDC 0603
CAP FILM 470PF 2% 16VDC 0603
| Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1C471GX5 | 48W8673 | 590-ECH-U1C471GX5 | ECH-U1C471GX5 |
| Product Name | Film Capacitors | Film Capacitor, 470Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic | CAP FILM 470PF 2% 16VDC 0603 | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS), Metallized - Stacked | Metallized PPS Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |