Panasonic Film Capacitors ECH-U1C333GX5

Description
CAP FILM 0.033UF 2% 16VDC 1206
Datasheet
Description
CAP FILM 0.033UF 2% 16VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1C333GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C333GX5
Film Capacitors ECH-U1C333GX5
CAP FILM 0.033UF 2% 16VDC 1206

CAP FILM 0.033UF 2% 16VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C333GX5
CAP FILM 0.033UF 2% 16VDC 1206

CAP FILM 0.033UF 2% 16VDC 1206

Supplier's Site
Capacitor Pps Film, 0.033Uf, 16V, 2%, 1206; Dielectric Type Panasonic - 96K9285 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.033Uf, 16V, 2%, 1206; Dielectric Type Panasonic
96K9285
Capacitor Pps Film, 0.033Uf, 16V, 2%, 1206; Dielectric Type Panasonic 96K9285
CAPACITOR PPS FILM, 0.033UF, 16V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.033UF, 16V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film, 0.033Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0648 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.033Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0648
Capacitor Pps Film, 0.033Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0648
CAPACITOR PPS FILM, 0.033UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.033UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1C333GX5 ECH-U1C333GX5 96K9285
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pps Film, 0.033Uf, 16V, 2%, 1206; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Metallized PPS Stacked
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details