Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178013-ECEC2GP221CJ
Packaging: Bulk
Termination: Snap in
Voltage Rating: 400 V
Voltage: 400 V
Capacitance: 220 µF
Tolerance: 20 %
Ripple Current: 1.49 A
Height: 40 mm
Diameter: 25 mm
Categories: Aluminum Capacitors
Alternative Parts (Cross-Reference): ECE-C2GP221CJ;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Lead Diameter: 2 mm
Life (Hours): 2000 hours
Max Operating Temperature: 85 °C
Cap Aluminum Lytic 220uF 400V 20% (25 X 40mm) Snap-In 10mm 1490mA 2000h 85°C Bulk Product overview: ECEC2GP221CJ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 1490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 1490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECEC2GP221CJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1178013-ECEC2GP221CJ | 58-ECEC2GP221CJ |
| Product Name | Aluminum Capacitors - ECEC2GP221CJ | 220uF 400V 1490mA Capacitor |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 400 volts | 400 volts |
| WVAC | 400 volts |