Panasonic Cap, 33Μf, 25V, 20%; Capacitance Panasonic ECEA1EN330U

Description
CAP, 33µF, 25V, 20%; Capacitance:33µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 25V, 20%; Capacitance:33µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 25V, 20%; Capacitance Panasonic - 85Y4614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V, 20%; Capacitance Panasonic
85Y4614
Cap, 33Μf, 25V, 20%; Capacitance Panasonic 85Y4614
CAP, 33µF, 25V, 20%; Capacitance:33µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 25V, 20%; Capacitance:33µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4614
Product Name Cap, 33Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details