Panasonic 50V 7.55A Capacitor ECE-T1HA393FA

Description
39mF 50V 20% Aluminum Electrolytic Capacitor, 14mR ESR, 7.55A Ripple Product overview: ECE-T1HA393FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 7.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA393FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39mF 50V 20% Aluminum Electrolytic Capacitor, 14mR ESR, 7.55A Ripple Product overview: ECE-T1HA393FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 7.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA393FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 7.55A Capacitor
58-ECE-T1HA393FA
50V 7.55A Capacitor 58-ECE-T1HA393FA
39mF 50V 20% Aluminum Electrolytic Capacitor, 14mR ESR, 7.55A Ripple Product overview: ECE-T1HA393FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 7.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA393FA can be used for catalog matching and distributor lookup.

39mF 50V 20% Aluminum Electrolytic Capacitor, 14mR ESR, 7.55A Ripple Product overview: ECE-T1HA393FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 7.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA393FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECE-T1HA393FA - 766699-ECE-T1HA393FA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-T1HA393FA
766699-ECE-T1HA393FA
Aluminum Capacitors - ECE-T1HA393FA 766699-ECE-T1HA393FA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766699-ECE-T1HA393FA Series: T-HA Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In - 4 Lead Voltage Rating: 50V Applications: General Capacitance: 39000μF Tolerance: ±20% Lead Spacing: 0.886" (22.50mm) ESR (Equivalent Series Resistance): 14 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Part Status: Obsolete(EOL) Family Name: T-HA Categories: Capacitors Dimension: 1.575" Dia (40.00mm) Ripple Current - Low Frequency: 7.55A @ 120Hz Ripple Current - High Frequency: 8.683A @ 10kHz Height - Seated (Maximum): 3.150" (80.00mm) Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 766699-ECE-T1HA393FA
Series: T-HA
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Snap-In - 4 Lead
Voltage Rating: 50V
Applications: General
Capacitance: 39000μF
Tolerance: ±20%
Lead Spacing: 0.886" (22.50mm)
ESR (Equivalent Series Resistance): 14 mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: T-HA
Categories: Capacitors
Dimension: 1.575" Dia (40.00mm)
Ripple Current - Low Frequency: 7.55A @ 120Hz
Ripple Current - High Frequency: 8.683A @ 10kHz
Height - Seated (Maximum): 3.150" (80.00mm)
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-T1HA393FA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-T1HA393FA
Capacitors - Aluminum Electrolytic Capacitors ECE-T1HA393FA
CAP ALUM 39000UF 20% 50V SNAP

CAP ALUM 39000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-T1HA393FA 766699-ECE-T1HA393FA ECE-T1HA393FA
Product Name 50V 7.55A Capacitor Aluminum Capacitors - ECE-T1HA393FA Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers