Panasonic 22uF 16V Capacitor ECE-A1CKA220

Description
22uF 16V Radial Aluminum Electrolytic Capacitor Product overview: ECE-A1CKA220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1CKA220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 16V Radial Aluminum Electrolytic Capacitor Product overview: ECE-A1CKA220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1CKA220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 16V Capacitor
58-ECE-A1CKA220
22uF 16V Capacitor 58-ECE-A1CKA220
22uF 16V Radial Aluminum Electrolytic Capacitor Product overview: ECE-A1CKA220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1CKA220 can be used for catalog matching and distributor lookup.

22uF 16V Radial Aluminum Electrolytic Capacitor Product overview: ECE-A1CKA220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1CKA220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1351429-ECE-A1CKA220 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351429-ECE-A1CKA220
Capacitors - Aluminum Electrolytic Capacitors 1351429-ECE-A1CKA220
Win Source Part Number: 1351429-ECE-A1CKA220 Category: Capacitors - Aluminum Electrolytic Capacitors Series: KA Package: Bulk Size / Dimension: 0.157" Dia (4.00mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.059" (1.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECE-A1 Ripple Current @ Low Frequency: 39 mA @ 120 Hz Ripple Current @ High Frequency: 66.3 mA @ 10 kHz

Win Source Part Number: 1351429-ECE-A1CKA220
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: KA
Package: Bulk
Size / Dimension: 0.157" Dia (4.00mm)
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.059" (1.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: ECE-A1
Ripple Current @ Low Frequency: 39 mA @ 120 Hz
Ripple Current @ High Frequency: 66.3 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 20%, 16V, Radial; Capacitance Panasonic - 55T0215 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20%, 16V, Radial; Capacitance Panasonic
55T0215
Aluminum Electrolytic Capacitor, 22Uf, 20%, 16V, Radial; Capacitance Panasonic 55T0215
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 16V, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 16V, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1CKA220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1CKA220
Capacitors - Aluminum Electrolytic Capacitors ECE-A1CKA220
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECE-A1CKA220 1351429-ECE-A1CKA220 55T0215 ECE-A1CKA220
Product Name 22uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 20%, 16V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers