Panasonic 100uF 6.3V 71mA Capacitor ECE-A0JKA101I

Description
Cap Aluminum Lytic 100uF 6.3V 20% (5 X 7mm) Radial 2.5mm 71mA 1000h 85C Ammo Pack Product overview: ECE-A0JKA101I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 71mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 71mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A0JKA101I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 6.3V 20% (5 X 7mm) Radial 2.5mm 71mA 1000h 85C Ammo Pack Product overview: ECE-A0JKA101I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 71mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 71mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A0JKA101I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 6.3V 71mA Capacitor
58-ECE-A0JKA101I
100uF 6.3V 71mA Capacitor 58-ECE-A0JKA101I
Cap Aluminum Lytic 100uF 6.3V 20% (5 X 7mm) Radial 2.5mm 71mA 1000h 85C Ammo Pack Product overview: ECE-A0JKA101I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 71mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 71mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A0JKA101I can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 6.3V 20% (5 X 7mm) Radial 2.5mm 71mA 1000h 85C Ammo Pack Product overview: ECE-A0JKA101I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 6.3V, 71mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 6.3V, 71mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A0JKA101I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A0JKA101I - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A0JKA101I
Capacitors - Aluminum Electrolytic Capacitors ECE-A0JKA101I
CAP ALUM 100UF 20% 6.3V RADIAL

CAP ALUM 100UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-A0JKA101I ECE-A0JKA101I
Product Name 100uF 6.3V 71mA Capacitor Connectors,Interconnects Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 0.2200 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details