Al Lytic Cap, Radial KA Series, 85C RoHS Compliant: Yes
CAP ALUM 220UF 20% 4V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48W7972 | ECE-A0GKA221B |
| Product Name | Al Lytic Cap, Radial Ka Series, 85C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Tape & Box (TB) |
| Technology | Single-Layer |