Panasonic Ceramic Capacitors - ECC-T3G180JG2 ECC-T3G180JG2

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 796036-ECC-T3G180JG2 Packaging: Reel package Operating Temperature Range: -25°C ~ 105°C Features: High Voltage Package: Nonstandard SMD Applications: General Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: SL/GP Part Status: Obsolete(EOL) Family Name: ECC Categories: Capacitors Dimension: 0.224" L x 0.177" W (5.70mm x 4.50mm) Voltage Rating DC: 4000V (4kV) Thickness (Maximum): 0.091" (2.30mm) Alternative Parts (Cross-Reference): ECCS3G180JG2 ; Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 796036-ECC-T3G180JG2 Packaging: Reel package Operating Temperature Range: -25°C ~ 105°C Features: High Voltage Package: Nonstandard SMD Applications: General Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: SL/GP Part Status: Obsolete(EOL) Family Name: ECC Categories: Capacitors Dimension: 0.224" L x 0.177" W (5.70mm x 4.50mm) Voltage Rating DC: 4000V (4kV) Thickness (Maximum): 0.091" (2.30mm) Alternative Parts (Cross-Reference): ECCS3G180JG2 ; Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECC-T3G180JG2 - 796036-ECC-T3G180JG2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECC-T3G180JG2
796036-ECC-T3G180JG2
Ceramic Capacitors - ECC-T3G180JG2 796036-ECC-T3G180JG2
Manufacturer: Panasonic Electronic Components Win Source Part Number: 796036-ECC-T3G180JG2 Packaging: Reel package Operating Temperature Range: -25°C ~ 105°C Features: High Voltage Package: Nonstandard SMD Applications: General Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: SL/GP Part Status: Obsolete(EOL) Family Name: ECC Categories: Capacitors Dimension: 0.224" L x 0.177" W (5.70mm x 4.50mm) Voltage Rating DC: 4000V (4kV) Thickness (Maximum): 0.091" (2.30mm) Alternative Parts (Cross-Reference): ECCS3G180JG2 ; Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 796036-ECC-T3G180JG2
Packaging: Reel package
Operating Temperature Range: -25°C ~ 105°C
Features: High Voltage
Package: Nonstandard SMD
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 18pF
Tolerance: ±5%
Temperature Coefficient: SL/GP
Part Status: Obsolete(EOL)
Family Name: ECC
Categories: Capacitors
Dimension: 0.224" L x 0.177" W (5.70mm x 4.50mm)
Voltage Rating DC: 4000V (4kV)
Thickness (Maximum): 0.091" (2.30mm)
Alternative Parts (Cross-Reference): ECCS3G180JG2 ;
Introduction Date: September 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 18PF 4KV Capacitor
60-ECC-T3G180JG2
SMD 18PF 4KV Capacitor 60-ECC-T3G180JG2
CAP CER 18PF 4KV SL/GP SMD Product overview: ECC-T3G180JG2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-T3G180JG2 can be used for catalog matching and distributor lookup.

CAP CER 18PF 4KV SL/GP SMD Product overview: ECC-T3G180JG2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-T3G180JG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECC-T3G180JG2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECC-T3G180JG2
Ceramic Capacitors ECC-T3G180JG2
CAP CER 18PF 4KV SL/GP SMD

CAP CER 18PF 4KV SL/GP SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 796036-ECC-T3G180JG2 60-ECC-T3G180JG2 ECC-T3G180JG2
Product Name Ceramic Capacitors - ECC-T3G180JG2 SMD 18PF 4KV Capacitor Ceramic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details