Cap Ceramic Single 10pF 4000V GP 5% (7.1 X 6.3 X 2.5mm) Pad SMD 105°C T/R Product overview: ECC-T3G100JG from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 4000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 4000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-T3G100JG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60-ECC-T3G100JG |
| Product Name | SMD 10pF 4000V Capacitor |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |