Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 400 V, 10 Mm Rohs Compliant Panasonic ECA2GM4R7

Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4.7 - F, - 20%, 400 V, 10 mm RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4.7 - F, - 20%, 400 V, 10 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 400 V, 10 Mm Rohs Compliant Panasonic - 62W6301 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 400 V, 10 Mm Rohs Compliant Panasonic
62W6301
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 400 V, 10 Mm Rohs Compliant Panasonic 62W6301
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4.7 - F, - 20%, 400 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4.7 - F, - 20%, 400 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6301
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 400 V, 10 Mm Rohs Compliant Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details