Panasonic Aluminium Capacitors ECA2AHG100

Description
NHG min Al electrolytic cap,10uF 100V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,10uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654470
Aluminium Capacitors 3654470
NHG min Al electrolytic cap,10uF 100V

NHG min Al electrolytic cap,10uF 100V

Supplier's Site
Aluminium Capacitors - 1084106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084106
Aluminium Capacitors 1084106
NHG min Al electrolytic cap,10uF 100V

NHG min Al electrolytic cap,10uF 100V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 100V ; RADIAL; NHG - 70067842 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 100V ; RADIAL; NHG
70067842
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 100V ; RADIAL; NHG 70067842
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 100V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 100V ; RADIAL; NHG

Supplier's Site
Capacitors - ECA2AHG100 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA2AHG100
Capacitors ECA2AHG100
10uF 100V ±20% 54mA@120Hz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 100V ±20% 54mA@120Hz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 100 V, 6.3 Mm Rohs Compliant Panasonic - 62W6221 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 100 V, 6.3 Mm Rohs Compliant Panasonic
62W6221
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 100 V, 6.3 Mm Rohs Compliant Panasonic 62W6221
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 10 - F, - 20%, 100 V, 6.3 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 10 - F, - 20%, 100 V, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3654470 70067842 ECA2AHG100 62W6221
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 100V ; RADIAL; NHG Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 100 V, 6.3 Mm Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers