NHG/63V/1000uF/930mA
NHG/63V/1000uF/930mA
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 63 V, 16 mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 63V ; RADIAL; NHG
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3654408 | 3654408P | 62W6180 | 70067819 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 63 V, 16 Mm Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 63V ; RADIAL; NHG |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |