Panasonic Cap, 47Uf, 50V, Alu Elec, Radial; Capacitance Panasonic ECA1HM470B

Description
CAP, 47UF, 50V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Description
CAP, 47UF, 50V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5619
Cap, 47Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5619
CAP, 47UF, 50V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 50V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5619
Product Name Cap, 47Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers