Panasonic Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic ECA1HM100B

Description
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10?F; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Description
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10?F; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 21AJ9879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
21AJ9879
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 21AJ9879
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10?F; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10?F; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5614
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5614
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21AJ9879 72AC5614
Product Name Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details