Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2EHG3R3

Description
CAP ALUM 3.3UF 20% 250V RADIAL
Datasheet
Description
CAP ALUM 3.3UF 20% 250V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-2EHG3R3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2EHG3R3
Capacitors - Aluminum Electrolytic Capacitors ECA-2EHG3R3
CAP ALUM 3.3UF 20% 250V RADIAL

CAP ALUM 3.3UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 250V, Radial; Capacitance Panasonic - 17T5052 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 250V, Radial; Capacitance Panasonic
17T5052
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 250V, Radial; Capacitance Panasonic 17T5052
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 250V, RADIAL; Capacitance:3.3µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 250V, RADIAL; Capacitance:3.3µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECA-2EHG3R3 17T5052
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 250V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details